Samsung Galaxy Grand Prime Pro SM-J250F, 12.7 cm (5"), 540 x 960 pixels, 1.5 GB, 16 GB, 8 MP, Black
Samsung Galaxy Grand Prime Pro SM-J250F. Display diagonal: 12.7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Black. Weight: 153 g