Samsung Galaxy J1 (2016) SM-J120, 11.4 cm (4.5"), 800 x 480 pixels, 1 GB, 8 GB, 5 MP, White
Samsung Galaxy J1 (2016) SM-J120. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2050 mAh. Product colour: White. Weight: 131 g