Samsung logo

Samsung Galaxy J1 SM-J120FN 11.4 cm (4.5") Single SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2050 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104090
Info modified on:
27 Feb 2024, 14:37:37
Short summary description Samsung Galaxy J1 SM-J120FN 11.4 cm (4.5") Single SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2050 mAh White:

Samsung Galaxy J1 SM-J120FN, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1, White

Long summary description Samsung Galaxy J1 SM-J120FN 11.4 cm (4.5") Single SIM Android 5.1 4G Micro-USB 1 GB 8 GB 2050 mAh White:

Samsung Galaxy J1 SM-J120FN. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2050 mAh. Product colour: White. Weight: 128 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.