Samsung Galaxy J1 SM-J100FN, 10.9 cm (4.3"), 0.768 GB, 4 GB, 5 MP, Android 4.4.4, White
Samsung Galaxy J1 SM-J100FN. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Marvell, Processor model: PXA1908. RAM capacity: 0.768 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 1850 mAh. Product colour: White. Weight: 122 g