Samsung logo

Samsung Galaxy S21 Ultra 5G SM-G998B 17.3 cm (6.8") Dual SIM Android 11 USB Type-C 12 GB 256 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71780
Info modified on:
02 Jan 2025, 23:55:26
Short summary description Samsung Galaxy S21 Ultra 5G SM-G998B 17.3 cm (6.8") Dual SIM Android 11 USB Type-C 12 GB 256 GB 5000 mAh Black:

Samsung Galaxy S21 Ultra 5G SM-G998B, 17.3 cm (6.8"), 12 GB, 256 GB, 108 MP, Android 11, Black

Long summary description Samsung Galaxy S21 Ultra 5G SM-G998B 17.3 cm (6.8") Dual SIM Android 11 USB Type-C 12 GB 256 GB 5000 mAh Black:

Samsung Galaxy S21 Ultra 5G SM-G998B. Display diagonal: 17.3 cm (6.8"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2.9 GHz, Processor family: Samsung Exynos, Processor model: 2100. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 108 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Black. Weight: 228 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.