Samsung logo

Samsung Galaxy SM-G991B 15.8 cm (6.2") Dual SIM Android 11 5G USB Type-C 8 GB 256 GB 4000 mAh Pink

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54336
Info modified on:
18 Sept 2024, 23:16:52
Short summary description Samsung Galaxy SM-G991B 15.8 cm (6.2") Dual SIM Android 11 5G USB Type-C 8 GB 256 GB 4000 mAh Pink:

Samsung Galaxy SM-G991B, 15.8 cm (6.2"), 8 GB, 256 GB, 12 MP, Android 11, Pink

Long summary description Samsung Galaxy SM-G991B 15.8 cm (6.2") Dual SIM Android 11 5G USB Type-C 8 GB 256 GB 4000 mAh Pink:

Samsung Galaxy SM-G991B. Display diagonal: 15.8 cm (6.2"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.9 GHz, Processor family: Samsung Exynos, Processor model: 2100. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4000 mAh. Product colour: Pink. Weight: 171 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.