Samsung logo

Samsung Galaxy S21 FE 5G SM-G990B 16.3 cm (6.4") Dual SIM Android 11 USB Type-C 8 GB 256 GB 4500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93186
Info modified on:
18 Sept 2024, 23:32:03
Short summary description Samsung Galaxy S21 FE 5G SM-G990B 16.3 cm (6.4") Dual SIM Android 11 USB Type-C 8 GB 256 GB 4500 mAh White:

Samsung Galaxy S21 FE 5G SM-G990B, 16.3 cm (6.4"), 8 GB, 256 GB, 12 MP, Android 11, White

Long summary description Samsung Galaxy S21 FE 5G SM-G990B 16.3 cm (6.4") Dual SIM Android 11 USB Type-C 8 GB 256 GB 4500 mAh White:

Samsung Galaxy S21 FE 5G SM-G990B. Display diagonal: 16.3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: White. Weight: 177 g

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.