Samsung Galaxy S20+ 5G SM-G986B, 17 cm (6.7"), 12 GB, 128 GB, 12 MP, Android 10, Black
Samsung Galaxy S20+ 5G SM-G986B. Display diagonal: 17 cm (6.7"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Black. Weight: 186 g