Samsung logo

Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Pink

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74361
Info modified on:
16 Jul 2024, 11:43:14
Short summary description Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Pink:

Samsung Galaxy S20 SM-G980F, 15.8 cm (6.2"), 8 GB, 128 GB, 12 MP, Android 10, Pink

Long summary description Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Pink:

Samsung Galaxy S20 SM-G980F. Display diagonal: 15.8 cm (6.2"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: Pink. Weight: 163 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.