location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S20
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G980F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G980FLBDEUB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090322426
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:43:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.8 cm (6.2") 3200 x 1440 pixels Gorilla Glass
  • - Samsung Exynos 990 2.73 GHz
  • - 8 GB 128 GB MicroSD (TransFlash) 1 TB
  • - 4G NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.0 Near Field Communication (NFC)
  • - Triple camera 12 MP 12 MP 64 MP
  • - 4000 mAh Wireless charging
  • - Android 10
Long product name Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue :
The long product name of Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.2", Quad HD+ (3200x1440) Dynamic AMOLED 120Hz, Exynos 990 Octa-Core 7nm, 8GB RAM, 128GB, 12MP+12MP+64MP/10MP, Wi-Fi 6, 4000mAh, Android 10
More>>>
Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue:
The official description of Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Galaxy S20, S20+, and S20 Ultra

This is the phone that will change photography.

Meet Galaxy S20, S20+, and S20 Ultra. With revolutionary 8K Video Snap changing how you capture not just video, but photography — and 5G changing the way you share it.1 Add in Samsung Knox security, an intelligent battery, powerful processor, and massive storage — and the Galaxy S20 series unveils a whole new world for mobile.

Three phones designed around a revolutionary camera experience

A massive leap forward in resolution and zoom for mobile photography

Our most advanced zoom yet takes you places no mobile has been before

Let there be night

We almost tripled the sensor size so you can shoot more of the night
In low light, the pro-grade camera system captures multiple photos at once, merging them into one stunning shot with less blur and noise. With larger image sensors and AI, switching to Night mode means you can shoot nighttime scenes like daylight.

8K Video Snap revolutionizes how you capture photos and video

Now the highest-resolution video on a smartphone
We've taken mobile resolution from 4K all the way to 8K. That's 4 times bigger than UHD and 16 times bigger than FHD. That means you'll capture moments in super-sharp resolution.

You can even pull 33MP stills right out of 8K video
It's a whole new way to capture still photography every time you hit record. 8K video turns every frame into a high-resolution still that you can pinch in on for once-in-a-lifetime shots.

Steady. Steadier. Super Steady

Sophisticated AI stabilizes video like an action cam
The larger sensor and anti-rolling stabilizer balances camera movement so your footage won't turn out blurry and unstable, but super smooth.

A whole new way to take one shot and capture multiple formats
Single Take is essentially burst mode turned beast mode. With revolutionary AI, it lets you shoot for up to 10 seconds and get back a variety of formats — meaning you can choose the best style for the moment without having to reshoot.

That whole new camera experience also has a game-changing phone built around it

HyperFast speeds to keep you sharing and streaming
With a 5G modem baked in, Galaxy S20, S20+, and S20 Ultra let you upload and download in an instant.8 That means livestreaming, sharing, and gaming at HyperFast speeds.

Deleting is so 2019

A place for 750,000 of your favorite photos
Galaxy S20, S20+, and S20 Ultra are made for the powerful camera, with massive built-in storage to keep your high-res videos and photos. You can then expand it with a microSD card for even more storage — up to 1.5TB total.

We upgraded the whole security system, so what's yours stays yours
We created a secure processor dedicated to protecting your PIN, password, pattern, and Blockchain Private Key. Combined with the Knox platform, security is infused into every part of your phone, from hardware to software. So private data stays private.

Short summary description Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue:
This short summary of the Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S20 SM-G980F, 15.8 cm (6.2"), 8 GB, 128 GB, 12 MP, Android 10, Blue

Long summary description Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue:
This is an auto-generated long summary of Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue based on the first three specs of the first five spec groups.

Samsung Galaxy S20 SM-G980F. Display diagonal: 15.8 cm (6.2"), Display resolution: 3200 x 1440 pixels. Processor frequency: 2.73 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 163 g

Display
Display diagonal *
15.8 cm (6.2")
Screen shape
Curved edge screen
Display technology marketing name
Dynamic AMOLED 2X
Panel type
OLED
Display glass type
Gorilla Glass
Gorilla Glass version
Gorilla Glass 6
Display resolution *
3200 x 1440 pixels
Display number of colours
16 million colours
Native aspect ratio
20:9
Maximum refresh rate
120 Hz
Touch technology
Multi-touch
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10+ (HDR10 Plus)
Touchscreen type
Capacitive
Pixel density
563 ppi
Rounded display corners
Yes
Processor
Processor family *
Samsung Exynos
Processor model *
990
Processor cores
8
Processor frequency *
2.73 GHz
Processor lithography
7 nm
Cores frequencies
2x 2.73GHz + 2x 2.5GHz + 4x 2.0GHz
Storage
RAM capacity *
8 GB
RAM type
LPDDR5
Internal storage capacity *
128 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
1 TB
USB mass storage
Yes
Camera
Rear camera sensor size
1/1.76"
Rear camera resolution (numeric) *
12 MP
Second rear camera resolution (numeric)
12 MP
Third rear camera resolution (numeric)
64 MP
Rear camera resolution
9248 x 6936 pixels
Rear camera aperture number
1.8
Second rear camera aperture number
2.2
Third rear camera aperture number
2
Rear camera pixel size
1.8 µm
Second rear camera pixel size
1.4 µm
Third rear camera pixel size
0.8 µm
Rear camera field of view (FOV) angle
79°
Second rear camera field of view (FOV) angle
120°
Third rear camera field of view (FOV) angle
76°
Optical zoom
3x
Digital zoom
30x
Front camera type *
Single camera
Front camera resolution (numeric) *
10 MP
Front camera aperture number
2.2
Front camera pixel size
1.22 µm
Front camera field of view (FOV) angle
80°
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
7680 x 4320 pixels
Resolution at capture speed
1280x720@30fps, 1280x720@960fps, 1920x1080@240fps, 1920x1080@30fps, 1920x1080@60fps, 3840x2160@30fps, 3840x2160@60fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Triple camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
Video recording
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Night mode
Yes
Network
Mobile network generation *
4G
SIM card type *
NanoSIM + eSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA, HSPA+, HSUPA, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.0
3G bands supported
850, 900, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
MIMO
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
ANT+ enabled
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Text prediction system
Yes
Design
Form factor *
Bar
Product colour *
Blue
Colour name
Cloud Blue
International Protection (IP) code
IP68
Protection features
Dust resistant, Water resistant
Performance
Video call
Yes
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Face recognition
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
USB On-The-Go support
Yes
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
Speakers
stereo
Supported video modes
720p, 1080p, 2160p, 4320p
Audio system
Dolby Atmos
Audio formats supported
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Image formats supported
BMP, GIF, HEIF, JPEG, PNG, WBMP, WEBP
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 10
App distribution platform
Google Play
Google applications
Google Maps, Google Play
Virtual assistant
Samsung Bixby
Battery
Removable battery
No
Battery capacity *
4000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Weight & dimensions
Width
69.1 mm
Depth
7.9 mm
Height
151.7 mm
Weight *
163 g
Certificates
Head SAR (EU)
0.279 W/kg
Body SAR (EU)
1.525 W/kg
Extremities SAR (EU)
1.79 W/kg
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Cables included
USB Type-C
SIM card ejector pin
Yes
Logistics data
Harmonized System (HS) code
85171300
Other features
Touchscreen
Yes
Technical details
Repairability index
5.7
Source Testseek summary Average rating
Reviews
Updated:
2020-03-15 04:59:16
Uk has collected 202 expert reviews for Samsung Galaxy S20 SM-G980F 15.8 cm (6.2") Android 10 4G USB Type-C 8 GB 128 GB 4000 mAh Blue and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
mobilesyrup.com
Updated:
2020-03-15 04:59:16
It was with deep sadness that I waved farewell to last year's excellent Galaxy S10e. In many ways, I'd argue that it was the best Galaxy flagship on offer from Samsung, boasting most of the critical improvements without excesses like massive displays and...
Good Perfect size, Excellent display, Great battery life...
Bad Best features aren't in Canada, Fingerprint scanner is hit and miss, One UI can be confusing...
90%
techguide.com.au
Updated:
2020-03-15 04:59:16
Samsung's new Galaxy S20 range of flagship phones are a solid leap ahead of the previous S10. They have the tentpole features that customers look for when upgrading or switching from another brand – the display, the camera, the battery, the performance an...
Good Pro-level camera and features, Stunning display, Sleek design, Excellent battery life, 5G connectivity...
Bad Camera bump on rear panel, Samsung Pay sometimes didn't work...
Bottom line The Samsung Galaxy S20 is a home run. The device has delivered not only greats specs and a true flagship experience but also intelligent and helpful features. It is the most well-rounded, well-designed and feature-packed smartphone you can buy right now.R...
100%
technave.com
Updated:
2020-03-15 04:59:16
The Samsung Galaxy S20 series is officially available in Malaysia and pre-orders for Samsung's latest flagship series is already underway. If you have decided on taking your time and holding out on jumping in on the pre-order sales, you can still purchas...
0%
trustedreviews.com
Updated:
2020-03-15 04:59:16
Let's start with the camera, since it's the big focus here - and even though it's the Galaxy S20 Ultra that benefits from all of the fancy new additions (108MP-megapixel main sensor, 100x zoom, 40-megapixel selfie), the S20 is a significant upgrade nevert...
Bottom line While the focus is clearly on the Galaxy S20 Ultra, the S20 is a strong update to one of the most popular Android phones on the market. There are welcome upgrades in all the right places, especially to the camera, but without a hike to the starting price...
0%
techradar.com
Updated:
2020-03-15 04:59:16
The Samsung Galaxy S20 has now been unveiled to the world at Unpacked 2020 in San Francsico (which also saw the Samsung Galaxy S20 Plus, Samsung Galaxy S20 Ultra, foldable Samsung Galaxy Z Flip and Samsung Galaxy Buds Plus shown off)The Galaxy S20 is the...
Good Promising camera upgrade, Samsung's best display yet, Fast 5G download speeds...
Bad There's no cheaper ‘S20e', Hardly best in the S20 series, Moderate price increase...
Bottom line The Samsung Galaxy S20 is going to be the first 5G phone for a lot of people, and it comes with a 64MP camera and 3x optical and 30x digital zoom to boot. It's a leap ahead of the S10, but it also carries a price hike and is outclassed by two bigger phone...
0%
whathifi.com
Updated:
2020-03-15 04:59:16
Another year, another flagship Samsung smartphone range has been unveiled. In 2020 it will be the Galaxy S20, S20+ and the S20 Ultra vying for your attention, all promising new features, high-tech cameras and 5G connectivity. We've been hands on with the...
Good Serious camera specs, Impressive screen, 5G connectivity...
Bad More powerful siblings, Relatively expensive...
0%
pocket-lint.com
Updated:
2020-03-15 04:59:16
There are three models in the new Samsung Galaxy S20 family - the regular model we're looking at here, the Galaxy S20+ a larger version of this phone that's - for the most part - that same as this model, and finally the Galaxy S20 Ultra, Samsung's spec-b...
Bottom line On first impression the Samsung Galaxy S20 looks like a great phone. It's loaded with cameras, has a smart design neatly packed into a quality body, giving you power with options of 4G or 5G...
0%
expertreviews.co.uk
Updated:
2020-03-15 04:59:16
Of course, those S-series phones can’t bend – unless you try very hard and don’t care about your warranty – and you can read more about the Galaxy S20 Plus and S20 Ultra in their respective hands-on articles. Instead, I’ve spent some time with the regular...
0%
mobilesyrup.com
Updated:
2020-03-15 04:59:16
One thing is clear about Samsung's 2020 smartphone lineup: the tech giant wants the Galaxy S20, the S20+ and S20 Ultra to be photography powerhouses.While Samsung's S Series has always featured a great camera, it's arguably fallen behind its competitors i...
0%
technave.com
Updated:
2020-04-12 02:11:54
In this era full of social networking sites, many of us are frequent users of platform and software such as Facebook, Instagram, TikTok on our mobile phones. But sometimes uploading compelling content requires a lot of thought and we need to take many pho...
0%
T3.com
Updated:
2020-04-12 02:11:54
Welcome to T3's Samsung Galaxy S20 review. We've gone hands-on with the South Korean manufacturer's new range of flagships (including the top-end device in the range, the Samsung Galaxy S20 Ultra ) to bring you everything you need to know about the new ha...
Good Incredible AMOLED screen with silky 120Hz refresh rate,Supports all 5G standards (sub-6, mmWave, NSA),Powerful, with ultra-premium chipset,Camera system still bursting with features,Better value than the S20 Ultra...
Bad Design niggles with features such as phone speaker and under-screen fingerprint unlock, Battery life will suffer with the S20's high performance...
Bottom line With almost all the main features of the S20 Ultra bar its huge camera and battery, the Samsung Galaxy S20 is arguably better value for money, with a gorgeous ultra-premium display, intuitive UI and still-impressive photographic capabilities. Perhaps the...
80%
yugatech.com
Updated:
2020-04-12 02:11:54
The Samsung Galaxy S20 as the lowest-priced unit you can get your hands on in the newest S20 series, but that's not to say that it's the worst. It's the underdog compared to the S20+ and S20 Ultra, and yet here you are considering it since it's the most a...
0%
nasilemaktech.com
Updated:
2020-04-12 02:11:54
Today, we're reviewing the base model of the Galaxy S20 series. When this smartphone was officially announced, I am in awe for a few reasons.I started getting into Samsung devices since the Galaxy S9. That was a powerful and featureful yet tiny smartpho...
Bottom line Alright, so we went through all the important aspects of the Samsung Galaxy S20. I am also drawing comparisons between the Galaxy S20 and the Galaxy S10+ because, in my books, the new Galaxy S20 outright replaces the Galaxy S10+ entirely. But comes in a s...
0%
yugatech.com
Updated:
2020-04-12 02:11:54
Consider the Samsung Galaxy S20 as the lowest-priced unit you can get your hands on in the newest S20 series, but that's not to say that it's the worst. It's the underdog compared to the S20+ and S20 Ultra, and yet here you are considering it since it's t...
Bottom line The Samsung Galaxy S20 has the right amount of exceptional features you can find in a flagship. It sure doesn't go over the top with 5G and 100x zoom, but we consider it as the balanced choice even if the specs were toned down in some aspects.For PHP 49,9...
0%
techradar.com
Updated:
2020-04-12 02:11:54
What happened to the Galaxy S11? Samsung skipped a few numbers for its latest Galaxy S20, which takes over the flagship mantle from 2019's Galaxy S10. While it may be a confusing jump, there's good reason for it, as Samsung has packed a lot in: it's a mas...
Good A truly fantastic display, Strong camera performance, Lots of power and 5G-ready...
Bad Price is higher, especially for 5G, Erratic fingerprint scanner, Doesn't support all 5G networks...
Bottom line The Samsung Galaxy S20 isn't the most cutting-edge of Samsung's S20 lineup – that honor goes to the Galaxy S20 Ultra – but it's still a powerful phone with an ergonomic and attractive design, and the introduction of new features like 5G, the 120Hz display...
90%
techadvisor.co.uk
Updated:
2020-04-12 02:11:54
Going by Goldilocks, the Galaxy S20+ should be the best phone in Samsung's new range of three, but I'm afraid it's not so. Instead it's the humble S20 that bests both its bigger brothers by virtue of being cheaper, more compact, and just as good everywher...
Bottom line The Galaxy S20 is the best phone in Samsung's S20 series, and simply the best phone the company makes right now. It's compact, powerful, and packs a versatile camera system that may not match the Ultra on zoom or detail, but it meets - and sometimes beats...
90%
jamonline.ph
Updated:
2020-08-23 02:44:29
Three Samsung Galaxy S20 variants were released earlier this year and the smallest of them all is the Samsung Galaxy S20 but despite being the smallest among the three, this smartphone still packs some power inside as we got here an Exynos 990 processor i...
Bottom line After using the Samsung Galaxy S20 for a while, it has been my favorite among the three Galaxy S20 series smartphones. Why? It's handy, powerful, lightweight, and we still got here a large 6.2-inch QHD+ 120Hz display. It's not a perfect smartphone as we o...
90%
gadgetpilipinas.net
Updated:
2020-08-23 02:44:30
The Samsung Galaxy S20 series was released in early March. The series introduced three new phones to the flagship Galaxy S-series. I was given the opportunity to review the base Samsung Galaxy S20.It may be the smallest of the three and one with the wea...
Good Impressive display, 120Hz refresh rate, A versatile shooter, Easy one-handed use...
Bad Warmer temperature while playing games, No 120Hz for 1440p, Front camera performance could be better, Rear camera performance could be better...
Bottom line The Samsung Galaxy S20 is the smallest and most affordable phone in the Galaxy S20 series. Despite this, it does hold its own for the most part. The 120Hz refresh rate on a phone is definitely a joy to experience. That paired with a good camera makes it w...
88%
ausdroid.net
Updated:
2020-08-23 02:44:30
It's not the phone in the series that gets all – if not much – of the attention, but Samsung's entry-level Galaxy S20 phone offers virtually all the features of its larger, more expensive S20+ cousin, in a smaller, more pocket-able format with 95% feature...
0%
itpro.co.uk
Updated:
2020-08-23 02:44:30
Don't worry, you haven't woken up from a decade-long coma - Samsung has chosen to skip ahead in its numbering, presumably to coincide with it being 2020.Unusual numbering aside, however, the S20 looks like another entry in Samsung's catalogue of impress...
0%
arstechnica.com
Updated:
2020-03-15 04:59:16
Flagship phones like the just-announced Samsung Galaxy S20 or the iPhone 11 Pro get a lot of the marketing and press hype, but most people aren't buying. The small percentage of consumers who are buying face a difficult choice that's about much more than...
0%
tomsguide.com
Updated:
2020-03-15 04:59:16
I can’t believe I’m about to say this, but the 6.2-inch Samsung Galaxy S20 ($999) is small. I mean, compared to the 6.7-inch display on the Galaxy S20 Plus and mammoth 6.9-inch Galaxy S20 Ultra, the Galaxy S20 is downright cute. But for people who like s...
Good Improved camera with 3x lossless zoo, Single Take camera mode is fu, Display has 120Hz refresh rat, Good size, 000 mAh batter, Compact design...
Bad Not available through Verizo, 120-Hz refresh rate doesn’t work at full resolution...
0%
digitalcameraworld.com
Updated:
2020-03-15 04:59:16
The Samsung Galaxy S20 is a 6.2-inch screened smartphone, making it the proverbial baby of the S20 bunch. Weighing 163g, it's beautifully light, especially when compared to the 194g iPhone 11, and the 188g iPhone 11 Pro. Samsung hasn't dared to be bold w...
Good Competitive 3x optical zoom, Smooth, sharp, punchy screen...
Bad Very familiar design, No headphone jack...
Bottom line Samsung's entry-level Galaxy S20 is a familiar-looking phone. While its design improvements feel incremental though, the camera system has totally changed - with Samsung dropping its dual aperture lens, bumping up the telephoto resolution to an eye-wateri...
0%
androidauthority.com
Updated:
2020-03-15 04:59:16
If you flip over the new Samsung Galaxy S20 smartphone and compare it to the Apple iPhone 11 Pro or Google Pixel 4, you'll see the exact same thing on the back of all three: A crazy-big camera module with multiple lenses peering at you. Samsung's fresh f...
0%
droid-life.com
Updated:
2020-04-12 02:11:54
The Samsung Galaxy S20 is a mostly excellent phone. I know that is an unpopular take at this point in the yearly Android review cycle, partly because of the price of each S20 phone and also because Samsung can't quite seem to tick every single Android pur...
Bottom line The Galaxy S20 is so close to being the phone I'd tell everyone to buy for 2020. You won't find a better display. You might not find a better in-hand feel. Battery life is solid. Performance is excellent. The software experience is smooth and feature-pack...
0%
notebookcheck.net
Updated:
2020-04-12 02:11:54
Compact star system. Samsung's Galaxy S20 is the latest update to one of the most famous smartphone series. Compact size and powerful performance are a given, but the latest Galaxy smartphone is also supposed to come with an improved camera and longer bat...
Good slim and lightweight case, bleeding edge up-to-date software, wide LTE band support, support for 8K video, great and very bright 120 Hz display, 60 Hz gaming, decent battery life, 5G optional...
Bad no aptX HD, location services not particularly accurate at times, many video features only up to FHD/30fps, Exynos SoC throttles noticeably, high temperatures under load, no real telephoto lens...
Bottom line – Very Good, but not Best of the BestIt has almost become sort of a tradition for Galaxy S smartphones to be excellent high-end devices that are unable to keep up their competitors in all aspects of smartphone life. For example, browsing the web Is slowe...
88%
notebookcheck.net
Updated:
2020-04-12 02:11:54
Compact star system. Samsung's Galaxy S20 is the latest update to one of the most famous smartphone series. Compact size and powerful performance are a given, but the latest Galaxy smartphone is also supposed to come with an improved camera and longer bat...
Good slim and lightweight case, bleeding edge up-to-date software, wide LTE band support, support for 8K video, great and very bright 120 Hz display, 60 Hz gaming, decent battery life, 5G optional...
Bad no aptX HD, location services not particularly accurate at times, many video features only up to FHD/30fps, Exynos SoC throttles noticeably, high temperatures under load, no real telephoto lens...
Bottom line – Very Good, but not Best of the BestIt has almost become sort of a tradition for Galaxy S smartphones to be excellent high-end devices that are unable to keep up with their competitors in all aspects of smartphone life. For example, browsing the web Is...
88%
phonearena.com
Updated:
2020-04-12 02:11:54
Best Samsung Galaxy S20 (Plus) features Longer battery life at 60Hz and faster charging Better camera zoom quality and more natural tones Smooth 120Hz scrolling and gaming 8K video and higher recording zoom Stronger, fuller stereo speakers Best Samsung Ga...
0%
phonearena.com
Updated:
2020-04-12 02:11:54
Best Samsung Galaxy S20 (Plus) features Longer battery life at 60Hz and faster charging Better camera zoom quality and more natural tones Smooth 120Hz scrolling and gaming 8K video and higher recording zoom Stronger, fuller stereo speakers Best Samsung Ga...
0%
phonearena.com
Updated:
2020-04-12 02:11:54
The Samsung Galaxy S20 and S20 Plus might not quite have all the bells and whistles of the S20 Ultra, but they have two key advantages: they are not as gigantic as the Ultra and while expensive as well, their price is not quite as excessive as the $1400 p...
0%
toptenreviews.com
Updated:
2020-08-23 02:44:29
The Samsung Galaxy S20 is the newest phone in the Galaxy range. Samsung has been riding high on our best smartphones rankings for years now, but we've seen stiff competition from other big names like Apple along with relative underdogs like OnePlus. So, c...
Good Great display, Excellent camera, 5G capabilities...
Bad Expensive, Patchy fingerprint scanner, No headphone jack...
Bottom line The Samsung Galaxy S20 isn't the most powerful of Samsung's S20 lineup but it's still a fantastic phone for the majority of users. It offers great new features like 5G and superior cameras, while still looking stylish and attractive. It's an ideal phone f...
45%
androidpolice.com
Updated:
2020-08-23 02:44:29
This story was originally published 2020/04/16 7:00am PDTon Apr 16, 2020 and last updated 2020/04/19 8:36am PDTApr 19, 2020.The Galaxy S20 is Samsung's most expensive "entry level" flagship to date. When a phone starts at a thousand dollars, it's easy...
Good The new 120Hz OLED is gorgeous, and Samsung finally got rid of the curved edges, making edge touch rejection far less of an issue. This is the best screen you can get on any phone, period, Nice, slim bezels all the way around the screen. The buttons have...
Bad A case is absolutely mandatory. This phone is incredibly slippery, mostly glass, and the camera hump is awkward, Samsung is good about security updates (the S10 ranks just below Google in our security update rankings), but still slower than we'd like on a...
Bottom line Samsung Galaxy S208/10Yes, but we strongly recommend you search out discounts before doing so. Samsung is still doing a good job for mainstream consumers with the Galaxy S20, but there is a concerted feeling among the editors here that the the S20 lineup...
80%
androidpolice.com
Updated:
2020-08-23 02:44:29
The Galaxy S20 is Samsung's most expensive flagship lineup to date, and when the price of entry starts at a thousand dollars, it's easy to start asking just how much smartphone you need, versus what you may just want. But as the US begins the long transit...
Good The new 120Hz OLED is gorgeous, and Samsung finally got rid of the curved edges, making edge touch rejection far less of an issue. This is the best screen you can get on any phone, period, Nice, slim bezels all the way around the screen. The buttons have...
Bad A case is absolutely mandatory. This phone is incredibly slippery, mostly glass, and the camera hump is awkward, Samsung is good about security updates (the S10 ranks just below Google in our security update rankings), but still slower than we'd like on a...
Bottom line Samsung Galaxy S208/10Yes, but we strongly recommend you search out discounts before doing so. Samsung is still doing a good job for mainstream consumers with the Galaxy S20, but there is a concerted feeling among the editors here that the the S20 lineup...
80%
t3me.com
Updated:
2020-08-23 02:44:29
A few weeks back, Samsung has officially unveiled its latest Galaxy flagships in the form of the S20, S20 Plus and the S20 Ultra that also comes in 4G and 5G variants. Consumers will have a lot to choose from based on these models, though there's a good c...
80%
engadget.com
Updated:
2020-08-23 02:44:30
Samsung was more ambitious than usual this year, launching the souped-up S20 Ultra alongside a more conventional pair of flagships. The Ultra, though, is an impressive but impractical device. Most people should clearly consider something more sensible, l...
87%
cameralabs.com
Updated:
2020-08-23 02:44:30
Like previous generations, the S20 comes in several flavours, differentiated mostly by screen size, battery and camera specs: there's three main models, starting with the base S20 which has a 6.2in screen and 4000mAh battery, followed by the S20+ with a 6...
Bottom line The Galaxy S20 is Samsung's flagship phone for 2020 and its best yet for photography. Available in three models, the top-end Ultra packs three cameras, one with 108 Megapixels and another with an optical zoom. All can also film 8k video. Ahead of my revie...
0%
Country Distributor
Deutschland 1 distributor(s)