Samsung logo

Samsung Galaxy S10 5G SM-G977B 17 cm (6.7") Single SIM Android 9.0 USB Type-C 8 GB 256 GB 4500 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118053
Info modified on:
27 Feb 2024, 14:30:17
Short summary description Samsung Galaxy S10 5G SM-G977B 17 cm (6.7") Single SIM Android 9.0 USB Type-C 8 GB 256 GB 4500 mAh Silver:

Samsung Galaxy S10 5G SM-G977B, 17 cm (6.7"), 8 GB, 256 GB, 12 MP, Android 9.0, Silver

Long summary description Samsung Galaxy S10 5G SM-G977B 17 cm (6.7") Single SIM Android 9.0 USB Type-C 8 GB 256 GB 4500 mAh Silver:

Samsung Galaxy S10 5G SM-G977B. Display diagonal: 17 cm (6.7"), Display resolution: 1440 x 3040 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 4500 mAh. Product colour: Silver. Weight: 198 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.