Samsung logo

Samsung Galaxy S10 5G SM-G977B 17 cm (6.7") USB Type-C 8 GB 256 GB 4500 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36563
Info modified on:
27 Feb 2024, 14:36:57
Short summary description Samsung Galaxy S10 5G SM-G977B 17 cm (6.7") USB Type-C 8 GB 256 GB 4500 mAh Silver:

Samsung Galaxy S10 5G SM-G977B, 17 cm (6.7"), 1440 x 3040 pixels, 8 GB, 256 GB, 12 MP, Silver

Long summary description Samsung Galaxy S10 5G SM-G977B 17 cm (6.7") USB Type-C 8 GB 256 GB 4500 mAh Silver:

Samsung Galaxy S10 5G SM-G977B. Display diagonal: 17 cm (6.7"), Display resolution: 1440 x 3040 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. Battery capacity: 4500 mAh. Product colour: Silver. Weight: 198 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.