Samsung Galaxy S10+ SM-G975W, 16.3 cm (6.4"), 12 GB, 1.02 TB, 16 MP, Android 9.0, White
Samsung Galaxy S10+ SM-G975W. Display diagonal: 16.3 cm (6.4"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855. RAM capacity: 12 GB, Internal storage capacity: 1.02 TB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 4100 mAh. Product colour: White. Weight: 175 g