Samsung Galaxy S10+ , 16.3 cm (6.4"), 8 GB, 128 GB, 12 MP, Android 9.0, Black
Samsung Galaxy S10+ . Display diagonal: 16.3 cm (6.4"), Display resolution: 1440 x 3040 pixels. Processor frequency: 2.7 GHz. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 4100 mAh. Product colour: Black. Weight: 175 g