Samsung logo

Samsung Galaxy S10 SM-G973F Enterprise Edition 15.5 cm (6.1") Dual SIM 4G USB Type-C 8 GB 128 GB 3400 mAh Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39585
Info modified on:
27 Feb 2024, 14:34:30
Short summary description Samsung Galaxy S10 SM-G973F Enterprise Edition 15.5 cm (6.1") Dual SIM 4G USB Type-C 8 GB 128 GB 3400 mAh Black:

Samsung Galaxy S10 SM-G973F Enterprise Edition, 15.5 cm (6.1"), 3040 x 1440 pixels, 8 GB, 128 GB, 12 MP, Black

Long summary description Samsung Galaxy S10 SM-G973F Enterprise Edition 15.5 cm (6.1") Dual SIM 4G USB Type-C 8 GB 128 GB 3400 mAh Black:

Samsung Galaxy S10 SM-G973F Enterprise Edition. Display diagonal: 15.5 cm (6.1"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 3400 mAh. Product colour: Black. Weight: 157 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.