Samsung logo

Samsung Galaxy S10 SM-G973F Enterprise Edition 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 3400 mAh

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30183
Info modified on:
08 Aug 2025, 12:10:05
Short summary description Samsung Galaxy S10 SM-G973F Enterprise Edition 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 3400 mAh:

Samsung Galaxy S10 SM-G973F Enterprise Edition, 15.5 cm (6.1"), 3040 x 1440 pixels, 8 GB, 128 GB, 12 MP, Android 9.0

Long summary description Samsung Galaxy S10 SM-G973F Enterprise Edition 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 3400 mAh:

Samsung Galaxy S10 SM-G973F Enterprise Edition. Display diagonal: 15.5 cm (6.1"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz. RAM capacity: 8 GB, RAM type: LPPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Weight: 157 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.