Samsung logo

Samsung Galaxy S10 SM-G973F/DS 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh Green

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83041
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy S10 SM-G973F/DS 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh Green:

Samsung Galaxy S10 SM-G973F/DS, 15.5 cm (6.1"), 8 GB, 512 GB, 12 MP, Android 9.0, Green

Long summary description Samsung Galaxy S10 SM-G973F/DS 15.5 cm (6.1") Hybrid Dual SIM Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh Green:

Samsung Galaxy S10 SM-G973F/DS. Display diagonal: 15.5 cm (6.1"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Product colour: Green. Weight: 157 g

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.