Samsung logo

Samsung Galaxy S10 SM-G973F 15.5 cm (6.1") Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh Green

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69961
Info modified on:
08 Aug 2025, 12:09:30
Short summary description Samsung Galaxy S10 SM-G973F 15.5 cm (6.1") Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh Green:

Samsung Galaxy S10 SM-G973F, 15.5 cm (6.1"), 8 GB, 512 GB, 12 MP, Android 9.0, Green

Long summary description Samsung Galaxy S10 SM-G973F 15.5 cm (6.1") Android 9.0 4G USB Type-C 8 GB 512 GB 3400 mAh Green:

Samsung Galaxy S10 SM-G973F. Display diagonal: 15.5 cm (6.1"), Display resolution: 1440 x 3040 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 3400 mAh. Product colour: Green. Weight: 157 g

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.