Samsung logo

Samsung Galaxy S10e SM-G970F/DS 14.7 cm (5.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 3100 mAh Green

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61944
Info modified on:
27 Feb 2024, 14:29:37
Short summary description Samsung Galaxy S10e SM-G970F/DS 14.7 cm (5.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 3100 mAh Green:

Samsung Galaxy S10e SM-G970F/DS, 14.7 cm (5.8"), 6 GB, 128 GB, 12 MP, Android 9.0, Green

Long summary description Samsung Galaxy S10e SM-G970F/DS 14.7 cm (5.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 3100 mAh Green:

Samsung Galaxy S10e SM-G970F/DS. Display diagonal: 14.7 cm (5.8"), Display resolution: 2280 x 1080 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9820. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3100 mAh. Product colour: Green. Weight: 150 g

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.