Samsung logo

Samsung Galaxy S9 SM-G960 14.7 cm (5.8") Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Purple

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47488
Info modified on:
14 Mar 2024, 19:51:53
Short summary description Samsung Galaxy S9 SM-G960 14.7 cm (5.8") Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Purple:

Samsung Galaxy S9 SM-G960, 14.7 cm (5.8"), 4 GB, 64 GB, 12 MP, Android 8.0, Purple

Long summary description Samsung Galaxy S9 SM-G960 14.7 cm (5.8") Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Purple:

Samsung Galaxy S9 SM-G960. Display diagonal: 14.7 cm (5.8"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2.7 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product colour: Purple. Weight: 163 g

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.