Samsung logo

Samsung Galaxy S9 SM-960F 14.7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142660
Info modified on:
14 Mar 2024, 17:04:37
Short summary description Samsung Galaxy S9 SM-960F 14.7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

Samsung Galaxy S9 SM-960F, 14.7 cm (5.8"), 4 GB, 64 GB, 12 MP, Android 8.0, Blue

Long summary description Samsung Galaxy S9 SM-960F 14.7 cm (5.8") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

Samsung Galaxy S9 SM-960F. Display diagonal: 14.7 cm (5.8"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2.7 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 163 g

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.