Samsung Galaxy S8 SM-G950, 14.7 cm (5.8"), 4 GB, 64 GB, 12 MP, Android 7.0, Silver
Samsung Galaxy S8 SM-G950. Display diagonal: 14.7 cm (5.8"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.0. Battery capacity: 3000 mAh. Product colour: Silver. Weight: 155 g