Samsung Galaxy S8 , 14.7 cm (5.8"), 4 GB, 64 GB, 12 MP, Android 7.0, Black
Samsung Galaxy S8 . Display diagonal: 14.7 cm (5.8"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 155 g