Samsung Galaxy S6 edge+ SM-G928F + Vodafone, 14.5 cm (5.7"), 4 GB, 32 GB, 16 MP, Android 5.1, Black
Samsung Galaxy S6 edge+ SM-G928F + Vodafone. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product colour: Black. Weight: 153 g