Samsung logo

Samsung Galaxy S6 edge SM-G925F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2600 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80863
Info modified on:
27 Feb 2024, 14:38:00
Short summary description Samsung Galaxy S6 edge SM-G925F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2600 mAh White:

Samsung Galaxy S6 edge SM-G925F, 12.9 cm (5.1"), 3 GB, 64 GB, 16 MP, Android 5.0, White

Long summary description Samsung Galaxy S6 edge SM-G925F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2600 mAh White:

Samsung Galaxy S6 edge SM-G925F. Display diagonal: 12.9 cm (5.1"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2600 mAh. Product colour: White. Weight: 132 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.