Samsung logo

Samsung Galaxy S6 SM-G920V 12.9 cm (5.1") Single SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2550 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104792
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S6 SM-G920V 12.9 cm (5.1") Single SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2550 mAh Black:

Samsung Galaxy S6 SM-G920V, 12.9 cm (5.1"), 3 GB, 32 GB, 16 MP, Android 5.1, Black

Long summary description Samsung Galaxy S6 SM-G920V 12.9 cm (5.1") Single SIM Android 5.1 4G Micro-USB 3 GB 32 GB 2550 mAh Black:

Samsung Galaxy S6 SM-G920V. Display diagonal: 12.9 cm (5.1"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2550 mAh. Product colour: Black. Weight: 140 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.