Samsung logo

Samsung Galaxy S5 SM-G900F 12.9 cm (5.1") Single SIM Android 4.4.2 4G 2 GB 16 GB 2800 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40237
Info modified on:
27 Feb 2024, 14:29:55
Short summary description Samsung Galaxy S5 SM-G900F 12.9 cm (5.1") Single SIM Android 4.4.2 4G 2 GB 16 GB 2800 mAh White:

Samsung Galaxy S5 SM-G900F, 12.9 cm (5.1"), 2 GB, 16 GB, 16 MP, Android 4.4.2, White

Long summary description Samsung Galaxy S5 SM-G900F 12.9 cm (5.1") Single SIM Android 4.4.2 4G 2 GB 16 GB 2800 mAh White:

Samsung Galaxy S5 SM-G900F. Display diagonal: 12.9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.5 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 2800 mAh. Product colour: White. Weight: 145 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.