Samsung Galaxy Alpha SM-G850F, 12.2 cm (4.8"), 1280 x 720 pixels, 2 GB, 32 GB, 12 MP, Gold
Samsung Galaxy Alpha SM-G850F. Display diagonal: 12.2 cm (4.8"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.8 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1860 mAh. Product colour: Gold. Weight: 115 g