Samsung logo

Samsung Galaxy Alpha SM-G850F 11.9 cm (4.7") Single SIM Android 4.4.4 4G Micro-USB 2 GB 1860 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58826
Info modified on:
27 Feb 2024, 14:38:01
Short summary description Samsung Galaxy Alpha SM-G850F 11.9 cm (4.7") Single SIM Android 4.4.4 4G Micro-USB 2 GB 1860 mAh Blue:

Samsung Galaxy Alpha SM-G850F, 11.9 cm (4.7"), 1280 x 720 pixels, 2 GB, 12 MP, Android 4.4.4, Blue

Long summary description Samsung Galaxy Alpha SM-G850F 11.9 cm (4.7") Single SIM Android 4.4.4 4G Micro-USB 2 GB 1860 mAh Blue:

Samsung Galaxy Alpha SM-G850F. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.8 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 1860 mAh. Product colour: Blue. Weight: 115 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.