Samsung Galaxy S5 mini SM-G800F, 11.4 cm (4.5"), 1.5 GB, 16 GB, 8 MP, Android 4.4, White
Samsung Galaxy S5 mini SM-G800F. Display diagonal: 11.4 cm (4.5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2100 mAh. Product colour: White. Weight: 120 g