Samsung Galaxy S20 FE 5G SM-G781B, 16.5 cm (6.5"), 8 GB, 256 GB, 12 MP, Android 10, Navy
Samsung Galaxy S20 FE 5G SM-G781B. Display diagonal: 16.5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Navy. Weight: 190 g