Samsung Galaxy S20 FE , 16.5 cm (6.5"), 2400 x 1080 pixels, 6 GB, 128 GB, 12 MP, Navy
Samsung Galaxy S20 FE . Display diagonal: 16.5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.8 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 4500 mAh. Product colour: Navy. Weight: 190 g