Samsung logo

Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Hybrid Dual SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Navy

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202212
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Hybrid Dual SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Navy:

Samsung Galaxy S20 FE SM-G780G, 16.5 cm (6.5"), 2400 x 1080 pixels, 6 GB, 128 GB, 12 MP, Navy

Long summary description Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Hybrid Dual SIM 4G USB Type-C 6 GB 128 GB 4500 mAh Navy:

Samsung Galaxy S20 FE SM-G780G. Display diagonal: 16.5 cm (6.5"), Display resolution: 2400 x 1080 pixels. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 4500 mAh. Product colour: Navy. Weight: 190 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.