Samsung logo

Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 256 GB 4500 mAh Lavender

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2625
Info modified on:
10 Feb 2023, 18:06:42
Short summary description Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 256 GB 4500 mAh Lavender:

Samsung Galaxy S20 FE SM-G780G, 16.5 cm (6.5"), 1080 x 2400 pixels, 8 GB, 256 GB, 12 MP, Lavender

Long summary description Samsung Galaxy S20 FE SM-G780G 16.5 cm (6.5") Dual SIM 4G USB Type-C 8 GB 256 GB 4500 mAh Lavender:

Samsung Galaxy S20 FE SM-G780G. Display diagonal: 16.5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product colour: Lavender. Weight: 190 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.