Samsung logo

Samsung Galaxy SM-G750 15.2 cm (6") Single SIM Android 4.4 4G Micro-USB 16 GB 2800 mAh Black, Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129403
Info modified on:
14 Mar 2024, 18:39:10
Short summary description Samsung Galaxy SM-G750 15.2 cm (6") Single SIM Android 4.4 4G Micro-USB 16 GB 2800 mAh Black, Brown:

Samsung Galaxy SM-G750, 15.2 cm (6"), 720 x 1280 pixels, 16 GB, 8 MP, Android 4.4, Black, Brown

Long summary description Samsung Galaxy SM-G750 15.2 cm (6") Single SIM Android 4.4 4G Micro-USB 16 GB 2800 mAh Black, Brown:

Samsung Galaxy SM-G750. Display diagonal: 15.2 cm (6"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.5 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2800 mAh. Product colour: Black, Brown. Weight: 197 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.