Samsung logo

Samsung Galaxy XCover Pro SM-G715F 16 cm (6.3") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4050 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116932
Info modified on:
16 Jul 2024, 11:43:17
Short summary description Samsung Galaxy XCover Pro SM-G715F 16 cm (6.3") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4050 mAh Black:

Samsung Galaxy XCover Pro SM-G715F, 16 cm (6.3"), 4 GB, 64 GB, 25 MP, Android 10, Black

Long summary description Samsung Galaxy XCover Pro SM-G715F 16 cm (6.3") Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4050 mAh Black:

Samsung Galaxy XCover Pro SM-G715F. Display diagonal: 16 cm (6.3"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 9611. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4050 mAh. Product colour: Black. Weight: 218 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.