Samsung Galaxy Grand 2 SM-G710, 13.3 cm (5.25"), 1.5 GB, 8 GB, 8 MP, Android 4.4, Pink
Samsung Galaxy Grand 2 SM-G710. Display diagonal: 13.3 cm (5.25"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2600 mAh. Product colour: Pink. Weight: 163 g