Samsung Galaxy J5 Prime SM-G570M/DS, 12.7 cm (5"), 2 GB, 32 GB, 13 MP, Android 6.0.1, Black
Samsung Galaxy J5 Prime SM-G570M/DS. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Samsung Exynos, Processor model: 7570. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0.1. Battery capacity: 2400 mAh. Product colour: Black. Weight: 143 g