Samsung logo

Samsung Galaxy J2 Prime SM-G532M/DS 12.7 cm (5") Dual SIM Android 6.0 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110119
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy J2 Prime SM-G532M/DS 12.7 cm (5") Dual SIM Android 6.0 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold:

Samsung Galaxy J2 Prime SM-G532M/DS, 12.7 cm (5"), 1.5 GB, 8 GB, 8 MP, Android 6.0, Gold

Long summary description Samsung Galaxy J2 Prime SM-G532M/DS 12.7 cm (5") Dual SIM Android 6.0 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold:

Samsung Galaxy J2 Prime SM-G532M/DS. Display diagonal: 12.7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.4 GHz, Processor family: MediaTek, Processor model: MT6737T. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 160 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.