Samsung logo

Samsung Galaxy Grand Prime Plus SM-G532F 12.7 cm (5") Hybrid Dual SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43575
Info modified on:
14 Mar 2024, 19:53:23
Short summary description Samsung Galaxy Grand Prime Plus SM-G532F 12.7 cm (5") Hybrid Dual SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Silver:

Samsung Galaxy Grand Prime Plus SM-G532F, 12.7 cm (5"), 540 x 960 pixels, 1.5 GB, 8 GB, 8 MP, Silver

Long summary description Samsung Galaxy Grand Prime Plus SM-G532F 12.7 cm (5") Hybrid Dual SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Silver:

Samsung Galaxy Grand Prime Plus SM-G532F. Display diagonal: 12.7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 2600 mAh. Product colour: Silver. Weight: 160 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.