Samsung logo

Samsung Galaxy Grand Prime SM-G530 12.7 cm (5") Single SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231580
Info modified on:
27 Feb 2024, 15:01:44
Short summary description Samsung Galaxy Grand Prime SM-G530 12.7 cm (5") Single SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Grey:

Samsung Galaxy Grand Prime SM-G530, 12.7 cm (5"), 540 x 960 pixels, 1.5 GB, 8 GB, 8 MP, Grey

Long summary description Samsung Galaxy Grand Prime SM-G530 12.7 cm (5") Single SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Grey:

Samsung Galaxy Grand Prime SM-G530. Display diagonal: 12.7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2600 mAh. Product colour: Grey. Weight: 156 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.