Samsung Galaxy Grand Prime SM-G530F, 12.7 cm (5"), 540 x 960 pixels, 1 GB, 8 GB, 8 MP, White
Samsung Galaxy Grand Prime SM-G530F. Display diagonal: 12.7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2600 mAh. Product colour: White. Weight: 156 g