Samsung Galaxy XCover 4 SM-G390F, 12.7 cm (4.99"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Black
Samsung Galaxy XCover 4 SM-G390F. Display diagonal: 12.7 cm (4.99"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2800 mAh. Product colour: Black. Weight: 172 g