Samsung logo

Samsung Galaxy XCover 4 SM-G390F 12.7 cm (4.99") Android 7.0 4G Micro-USB 2 GB 16 GB 2800 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167374
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy XCover 4 SM-G390F 12.7 cm (4.99") Android 7.0 4G Micro-USB 2 GB 16 GB 2800 mAh Black:

Samsung Galaxy XCover 4 SM-G390F, 12.7 cm (4.99"), 2 GB, 16 GB, 13 MP, Android 7.0, Black

Long summary description Samsung Galaxy XCover 4 SM-G390F 12.7 cm (4.99") Android 7.0 4G Micro-USB 2 GB 16 GB 2800 mAh Black:

Samsung Galaxy XCover 4 SM-G390F. Display diagonal: 12.7 cm (4.99"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 7.0. Battery capacity: 2800 mAh. Product colour: Black. Weight: 172 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.