Samsung logo

Samsung Galaxy Core LTE SM-G386F 11.4 cm (4.5") Single SIM Android 4.2.2 4G Micro-USB B 1 GB 8 GB 2100 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93136
Info modified on:
27 Feb 2024, 15:01:33
Short summary description Samsung Galaxy Core LTE SM-G386F 11.4 cm (4.5") Single SIM Android 4.2.2 4G Micro-USB B 1 GB 8 GB 2100 mAh Black:

Samsung Galaxy Core LTE SM-G386F, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 4.2.2, Black

Long summary description Samsung Galaxy Core LTE SM-G386F 11.4 cm (4.5") Single SIM Android 4.2.2 4G Micro-USB B 1 GB 8 GB 2100 mAh Black:

Samsung Galaxy Core LTE SM-G386F. Display diagonal: 11.4 cm (4.5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 2100 mAh. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.