Samsung logo

Samsung Galaxy Core Prime SM-G360H 11.4 cm (4.5") 4G Micro-USB 1 GB 8 GB 2000 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121278
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Core Prime SM-G360H 11.4 cm (4.5") 4G Micro-USB 1 GB 8 GB 2000 mAh Grey:

Samsung Galaxy Core Prime SM-G360H, 11.4 cm (4.5"), 480 x 800 pixels, 1 GB, 8 GB, 5 MP, Grey

Long summary description Samsung Galaxy Core Prime SM-G360H 11.4 cm (4.5") 4G Micro-USB 1 GB 8 GB 2000 mAh Grey:

Samsung Galaxy Core Prime SM-G360H. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 2000 mAh. Product colour: Grey. Weight: 130 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.