location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Ace Style SM-G357M 10.9 cm (4.3") Single SIM 4G 1 GB 8 GB 1900 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ace Style
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G357M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G357MZWACOE show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Ace Style SM-G357M 10.9 cm (4.3") Single SIM 4G 1 GB 8 GB 1900 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.9 cm (4.3") 480 x 800 pixels
  • - 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 64 GB
  • - 4G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 5 MP
  • - 1900 mAh
More>>>
Short summary description Samsung Galaxy Ace Style SM-G357M 10.9 cm (4.3") Single SIM 4G 1 GB 8 GB 1900 mAh White:
This short summary of the Samsung Galaxy Ace Style SM-G357M 10.9 cm (4.3") Single SIM 4G 1 GB 8 GB 1900 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Ace Style SM-G357M, 10.9 cm (4.3"), 480 x 800 pixels, 1 GB, 8 GB, 5 MP, White

Long summary description Samsung Galaxy Ace Style SM-G357M 10.9 cm (4.3") Single SIM 4G 1 GB 8 GB 1900 mAh White:
This is an auto-generated long summary of Samsung Galaxy Ace Style SM-G357M 10.9 cm (4.3") Single SIM 4G 1 GB 8 GB 1900 mAh White based on the first three specs of the first five spec groups.

Samsung Galaxy Ace Style SM-G357M. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1900 mAh. Product colour: White. Weight: 126 g

Display
Display diagonal *
10.9 cm (4.3")
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
480 x 800 pixels
Display number of colours
16 million colours
Touch technology
Multi-touch
Processor
Processor cores
2
Processor frequency *
1.2 GHz
Storage
RAM capacity *
1 GB
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
USB mass storage
Yes
Memory card slot type
Dedicated slot
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
1.3 MP
Rear camera flash *
Yes
Maximum frame rate
30 fps
Resolution at capture speed
1280x720@30fps
Video recording modes
720p
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
UMTS, WCDMA
4G standard *
LTE-FDD
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, DIP, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP, SAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 850, 1900, 2100, 2600 MHz
Wi-Fi Direct
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
White
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Ringtones, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Call timer
Yes
Software
Platform *
Android
App distribution platform
Google Play
Battery
Battery capacity *
1900 mAh
Talk time (3G) *
12 h
Browsing time (Wi-Fi)
10 h
Browsing time (3G)
7 h
Browsing time (4G)
7 h
Continuous audio playback time
42 h
Continuous video playback time
9 h
Sensors
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Width
65.8 mm
Depth
9.1 mm
Height
128.9 mm
Weight *
126 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Other features
Touchscreen
Yes