Samsung logo

Samsung Galaxy Ace 4 SM-G313M smartphone 10.2 cm (4") Single SIM Android 4.4 3G 0.5 GB Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121262
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Ace 4 SM-G313M smartphone 10.2 cm (4") Single SIM Android 4.4 3G 0.5 GB Black, Grey:

Samsung Galaxy Ace 4 SM-G313M, 10.2 cm (4"), 480 x 800 pixels, 0.5 GB, 5 MP, Android 4.4, Black, Grey

Long summary description Samsung Galaxy Ace 4 SM-G313M smartphone 10.2 cm (4") Single SIM Android 4.4 3G 0.5 GB Black, Grey:

Samsung Galaxy Ace 4 SM-G313M. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Product colour: Black, Grey. Weight: 124 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.