Samsung logo

Samsung Galaxy Young 2 SM-G130HN 8.89 cm (3.5") Single SIM Android 4.4 3G Micro-USB 0.5 GB Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130124
Info modified on:
27 Feb 2024, 15:02:33
Short summary description Samsung Galaxy Young 2 SM-G130HN 8.89 cm (3.5") Single SIM Android 4.4 3G Micro-USB 0.5 GB Grey:

Samsung Galaxy Young 2 SM-G130HN, 8.89 cm (3.5"), 320 x 480 pixels, 0.5 GB, 3 MP, Android 4.4, Grey

Long summary description Samsung Galaxy Young 2 SM-G130HN 8.89 cm (3.5") Single SIM Android 4.4 3G Micro-USB 0.5 GB Grey:

Samsung Galaxy Young 2 SM-G130HN. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Product colour: Grey. Weight: 108 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.