Samsung logo

Samsung Galaxy Z Fold7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1475
Info modified on:
16 Jul 2025, 09:22:57
Short summary description Samsung Galaxy Z Fold7:

Samsung Galaxy Z Fold7, 20.3 cm (8"), 12 GB, 256 GB, 200 MP, Android 16.0, Silver

Long summary description Samsung Galaxy Z Fold7:

Samsung Galaxy Z Fold7. Display diagonal: 20.3 cm (8"), Display resolution: 2184 x 1968 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 3. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 200 MP, Rear camera type: Triple camera. Operating system installed: Android 16.0. Battery capacity: 4400 mAh. Product colour: Silver. Weight: 215 g

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.